Abracon, LLC ARJ14A ARJ14A-MISA-MU2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ14A IEEE Standard: 802.3ab Connector Type: 1x4 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 4 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 20.54 mm Width: 58.14 mm Height: 13 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ14A IEEE Standard: 802.3ab Connector Type: 1x4 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 4 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 20.54 mm Width: 58.14 mm Height: 13 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ14A - ARJ14A-MISA-MU2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ14A IEEE Standard: 802.3ab Connector Type: 1x4 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 4 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 20.54 mm Width: 58.14 mm Height: 13 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJ14A
  • IEEE Standard: 802.3ab
  • Connector Type: 1x4 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 4
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Down
  • Operating Temperature: -40°C~85 °C
  • Length: 20.54 mm
  • Width: 58.14 mm
  • Height: 13 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - ARJ14A-MISA-MU2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
ARJ14A-MISA-MU2-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics ARJ14A-MISA-MU2-ND
CONN JACK 4PORT PCB

CONN JACK 4PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ14A-MISA-MU2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ14A-MISA-MU2
Modular Connectors / Ethernet Connectors ARJ14A-MISA-MU2
Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ14A-MISA-MU2 ARJ14A-MISA-MU2-ND ARJ14A-MISA-MU2
Product Name ARJ14A Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A26766-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details