Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
ABRACON, LLC
ARJ-102S -- ARJ-102S
Abracon, LLC
ARJ-102S
ARJ-102S
Description
RoHS/RoHS II Compliant Series: ARJ-102S IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 19.95 mm Width: 23.05 mm Height: 15.65 mm Mounting Type: SMD Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant Series: ARJ-102S IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 19.95 mm Width: 23.05 mm Height: 15.65 mm Mounting Type: SMD Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Abracon, LLC
Spicewood, TX, United States
ARJ-102S
ARJ-102S
ARJ-102S
ARJ-102S
RoHS/RoHS II Compliant Series: ARJ-102S IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 19.95 mm Width: 23.05 mm Height: 15.65 mm Mounting Type: SMD Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A
RoHS/RoHS II Compliant
Series: ARJ-102S
IEEE Standard: 802.3ab
Connector Type: 1x1 Right Angle
Data Rate: 10/100/1000 Base-T
POE: N/A
Port Count: 1
Row Count: 1
Schematic Type: T,C
Inductance: 350 uH
Tab Direction: Top
Operating Temperature: -40°C~85 °C
Length: 19.95 mm
Width: 23.05 mm
Height: 15.65 mm
Mounting Type: SMD
Part Status: Active
STEP: #N/A
3D PDF: #N/A
Package Drawing: #N/A
Supplier's Site
Datasheet
Technical Specifications
Abracon, LLC
Product Category
Board Mount Connectors
Product Number
ARJ-102S
Product Name
ARJ-102S
Category
Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
PWRBLADE RECEPTACLE - RIGHT ANGLE
51820-10800000ABLF
Specs
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
8 #
View Details
3
suppliers
Harwin Plc
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R)
G125-MV13405M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Omnetics Connector Corporation
D-Sub Connector Assemblies
A29400-115
Specs
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole, Right Angle
View Details
kTB Solutions
PCB Connectors
NCV-FYG-D
Specs
Connector Type
1.85mm Connector; 1.85mm Female
Gender
Female / Jack
Frequency
0.000 to 67.000 GHz
View Details