Abracon, LLC ARJ11E ARJ11E-MCSD-A-B-EM2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11E IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.59 mm Width: 16.26 mm Height: 13.84 mm Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11E IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.59 mm Width: 16.26 mm Height: 13.84 mm Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ11E - ARJ11E-MCSD-A-B-EM2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11E IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.59 mm Width: 16.26 mm Height: 13.84 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJ11E
  • IEEE Standard: 802.3ab
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Down
  • Operating Temperature: -40°C~85 °C
  • Length: 21.59 mm
  • Width: 16.26 mm
  • Height: 13.84 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJ11E-MCSD-A-B-EM2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ11E-MCSD-A-B-EM2
Modular Connectors / Ethernet Connectors ARJ11E-MCSD-A-B-EM2
Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors
Product Number ARJ11E-MCSD-A-B-EM2 ARJ11E-MCSD-A-B-EM2
Product Name ARJ11E Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data