Abracon, LLC ARJ-202 ARJ-202

Description
RoHS/RoHS II Compliant Series: ARJ-202 IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.4 mm Width: 31 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Series: ARJ-202 IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.4 mm Width: 31 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ARJ-202 is an RJ45 connector designed for 1000Base-T applications, featuring a 1x2 configuration with a tab-up orientation and integrated bi-color LEDs. It complies with the IEEE 802.3 standard and is suitable for use with CAT 3, 5e, and 6 cables, as well as unshielded twisted pair (UTP) connections. The device operates over an extended temperature range of -40°C to +85°C, making it suitable for various environments. Electrical specifications include a minimum inductance of 350µH at 100kHz with an 8mA bias current, and it supports 1000 Base-T Auto MDIX applications. The insertion loss is specified at a maximum of -1.0 dB across a frequency range of 1-100 MHz. The connector is RoHS compliant and has a peak wave solder temperature of 260°C. The dimensions of the ARJ-202 are 31.20 mm in length, 13.55 mm in width, and 25.45 mm in height. It is packaged with 90 pieces per tray, ensuring efficient handling and storage.

Datasheet Summary
Powered by GS/AI

The ARJ-202 is an RJ45 connector designed for 1000Base-T applications, featuring a 1x2 configuration with a tab-up orientation and integrated bi-color LEDs. It complies with the IEEE 802.3 standard and is suitable for use with CAT 3, 5e, and 6 cables, as well as unshielded twisted pair (UTP) connections. The device operates over an extended temperature range of -40°C to +85°C, making it suitable for various environments. Electrical specifications include a minimum inductance of 350µH at 100kHz with an 8mA bias current, and it supports 1000 Base-T Auto MDIX applications. The insertion loss is specified at a maximum of -1.0 dB across a frequency range of 1-100 MHz. The connector is RoHS compliant and has a peak wave solder temperature of 260°C. The dimensions of the ARJ-202 are 31.20 mm in length, 13.55 mm in width, and 25.45 mm in height. It is packaged with 90 pieces per tray, ensuring efficient handling and storage.

Suppliers

Company
Product
Description
Supplier Links
ARJ-202 - ARJ-202 - Abracon, LLC
Spicewood, TX, United States
ARJ-202
ARJ-202
ARJ-202 ARJ-202
RoHS/RoHS II Compliant Series: ARJ-202 IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.4 mm Width: 31 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJ-202
  • IEEE Standard: 802.3ab
  • Connector Type: 1x2 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 2
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 25.4 mm
  • Width: 31 mm
  • Height: 13.55 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-13150-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-13150-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-13150-ND
CONN JACK 2PORT PCB

CONN JACK 2PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ-202 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ-202
Modular Connectors / Ethernet Connectors ARJ-202
Modular Connectors / Ethernet Connectors 1000 BASE-T 2 ports W/magnetics

Modular Connectors / Ethernet Connectors 1000 BASE-T 2 ports W/magnetics

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ-202 535-13150-ND ARJ-202
Product Name ARJ-202 Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data