Abracon, LLC ARJE-0051 ARJE-0051-MASA

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0051 IEEE Standard: 802.3ab Connector Type: 1x1 Vertical Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 14.1 mm Width: 16.51 mm Height: 21.97 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0051 IEEE Standard: 802.3ab Connector Type: 1x1 Vertical Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 14.1 mm Width: 16.51 mm Height: 21.97 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJE-0051 - ARJE-0051-MASA - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0051 IEEE Standard: 802.3ab Connector Type: 1x1 Vertical Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 14.1 mm Width: 16.51 mm Height: 21.97 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJE-0051
  • IEEE Standard: 802.3ab
  • Connector Type: 1x1 Vertical
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: N/A
  • Operating Temperature: -40°C~85 °C
  • Length: 14.1 mm
  • Width: 16.51 mm
  • Height: 21.97 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - ARJE-0051-MASA-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
ARJE-0051-MASA-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics ARJE-0051-MASA-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJE-0051-MASA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJE-0051-MASA
Modular Connectors / Ethernet Connectors ARJE-0051-MASA
Modular Connectors / Ethernet Connectors 1PORT 1000 BASE-T W/MAGNETICS

Modular Connectors / Ethernet Connectors 1PORT 1000 BASE-T W/MAGNETICS

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJE-0051-MASA ARJE-0051-MASA-ND ARJE-0051-MASA
Product Name ARJE-0051 Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data