Abracon, LLC ARJC02-111008B ARJC02-111008B

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC02-111008B IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.1 mm Width: 16 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC02-111008B IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.1 mm Width: 16 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJC02-111008B - ARJC02-111008B - Abracon, LLC
Spicewood, TX, United States
ARJC02-111008B
ARJC02-111008B
ARJC02-111008B ARJC02-111008B
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC02-111008B IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.1 mm Width: 16 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJC02-111008B
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Down
  • Operating Temperature: -40°C~85 °C
  • Length: 21.1 mm
  • Width: 16 mm
  • Height: 13.55 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-12605-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-12605-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-12605-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJC02-111008B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJC02-111008B
Modular Connectors / Ethernet Connectors ARJC02-111008B
Modular Connectors / Ethernet Connectors RJ45 10/100 Base-T Yel/Grn 90 deg Dwn

Modular Connectors / Ethernet Connectors RJ45 10/100 Base-T Yel/Grn 90 deg Dwn

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJC02-111008B 535-12605-ND ARJC02-111008B
Product Name ARJC02-111008B Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack
Mounting Through Hole Through Hole Panel Mount
Unlock Full Specs
to access all available technical data