Abracon, LLC ARJ21A ARJ21A-MCSA-LU2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ21A IEEE Standard: 802.3ab Connector Type: 2x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 2 Schematic Type: T,C,S Inductance: 350 uH Tab Direction: Top and Down Operating Temperature: -40°C~85 °C Length: 28.4 mm Width: 17.27 mm Height: 25.3 mm Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ21A IEEE Standard: 802.3ab Connector Type: 2x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 2 Schematic Type: T,C,S Inductance: 350 uH Tab Direction: Top and Down Operating Temperature: -40°C~85 °C Length: 28.4 mm Width: 17.27 mm Height: 25.3 mm Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ21A - ARJ21A-MCSA-LU2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ21A IEEE Standard: 802.3ab Connector Type: 2x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 2 Schematic Type: T,C,S Inductance: 350 uH Tab Direction: Top and Down Operating Temperature: -40°C~85 °C Length: 28.4 mm Width: 17.27 mm Height: 25.3 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJ21A
  • IEEE Standard: 802.3ab
  • Connector Type: 2x1 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 2
  • Row Count: 2
  • Schematic Type: T,C,S
  • Inductance: 350 uH
  • Tab Direction: Top and Down
  • Operating Temperature: -40°C~85 °C
  • Length: 28.4 mm
  • Width: 17.27 mm
  • Height: 25.3 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJ21A-MCSA-LU2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ21A-MCSA-LU2
Modular Connectors / Ethernet Connectors ARJ21A-MCSA-LU2
Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors
Product Number ARJ21A-MCSA-LU2 ARJ21A-MCSA-LU2
Product Name ARJ21A Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 100616-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
11 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-010-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details