Abracon, LLC ARJ21A ARJ21A-MCSB-MU2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ21A IEEE Standard: 802.3ab Connector Type: 2x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 2 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top and Down Operating Temperature: -40°C~85 °C Length: 28.4 mm Width: 17.27 mm Height: 25.3 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ21A IEEE Standard: 802.3ab Connector Type: 2x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 2 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top and Down Operating Temperature: -40°C~85 °C Length: 28.4 mm Width: 17.27 mm Height: 25.3 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ21A - ARJ21A-MCSB-MU2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ21A IEEE Standard: 802.3ab Connector Type: 2x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 2 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top and Down Operating Temperature: -40°C~85 °C Length: 28.4 mm Width: 17.27 mm Height: 25.3 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJ21A
  • IEEE Standard: 802.3ab
  • Connector Type: 2x1 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 2
  • Row Count: 2
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top and Down
  • Operating Temperature: -40°C~85 °C
  • Length: 28.4 mm
  • Width: 17.27 mm
  • Height: 25.3 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
OEM Souring - 1463891-ARJ21A-MCSB-MU2 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463891-ARJ21A-MCSB- MU2 Manufacturer: Abracon LLC

Category: OEM Souring
Win Source Part Number: 1463891-ARJ21A-MCSB-MU2
Manufacturer: Abracon LLC

Buy Now
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - ARJ21A-MCSB-MU2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
ARJ21A-MCSB-MU2-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics ARJ21A-MCSB-MU2-ND
CONN JACK 2PORT PCB

CONN JACK 2PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ21A-MCSB-MU2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ21A-MCSB-MU2
Modular Connectors / Ethernet Connectors ARJ21A-MCSB-MU2
Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ21A-MCSB-MU2 1463891-ARJ21A-MCSB-MU2 ARJ21A-MCSB-MU2-ND ARJ21A-MCSB-MU2
Product Name ARJ21A OEM Souring Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data