Description
RoHS/RoHS II Compliant
Series: ARJ-1004
IEEE Standard: 802.3ab
Connector Type: 1x1 Right Angle
Data Rate: 10/100/1000 Base-T
POE: N/A
Port Count: 1
Row Count: 1
Schematic Type: T,C
Inductance: 350 uH
Tab Direction: Down
Operating Temperature: -40°C~85 °C
Length: 21.59 mm
Width: 16.26 mm
Height: 13.84 mm
Mounting Type: Through Hole
Part Status: Active
STEP: #N/A
3D PDF: #N/A
Package Drawing: #N/A