RoHS/RoHS II Compliant
Series: ARJ-1328-47F
IEEE Standard: 802.3u/802.3at
Connector Type: 1x1 Right Angle
Data Rate: 10/100 Base-TX
POE: POE
Port Count: 1
Row Count: 1
Schematic Type: T,C
Inductance: 350 uH
Tab Direction: Top
Operating Temperature: -40°C~85 °C
Length: 25.65 mm
Width: 16.5 mm
Height: 13.85 mm
Mounting Type: Through Hole
Part Status: Active
STEP: #N/A
3D PDF: #N/A
Package Drawing: #N/A
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Series: ARJ-1328-47F
IEEE Standard: 802.3u/802.3at
Connector Type: 1x1 Right Angle
Data Rate: 10/100 Base-TX
POE: POE
Port Count: 1
Row Count: 1
Schematic Type: T,C
Inductance: 350 uH
Tab Direction: Top
Operating Temperature: -40°C~85 °C
Length: 25.65 mm
Width: 16.5 mm
Height: 13.85 mm
Mounting Type: Through Hole
Part Status: Active
STEP: #N/A
3D PDF: #N/A
Package Drawing: #N/A
RoHS/RoHS II Compliant
Series: ARJ-1328-47F
IEEE Standard: 802.3u/802.3at
Connector Type: 1x1 Right Angle
Data Rate: 10/100 Base-TX
POE: POE
Port Count: 1
Row Count: 1
Schematic Type: T,C
Inductance: 350 uH
Tab Direction: Top
Operating Temperature: -40°C~85 °C
Length: 25.65 mm
Width: 16.5 mm
Height: 13.85 mm
Mounting Type: Through Hole
Part Status: Active
STEP: #N/A
3D PDF: #N/A
Package Drawing: #N/A