Abracon, LLC ARJE-0032 ARJE-0032

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0032 IEEE Standard: 802.3u Connector Type: RJ45 and USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 29.11 mm Width: 16.2 mm Height: 21.05 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0032 IEEE Standard: 802.3u Connector Type: RJ45 and USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 29.11 mm Width: 16.2 mm Height: 21.05 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJE-0032 - ARJE-0032 - Abracon, LLC
Spicewood, TX, United States
ARJE-0032
ARJE-0032
ARJE-0032 ARJE-0032
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0032 IEEE Standard: 802.3u Connector Type: RJ45 and USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 29.11 mm Width: 16.2 mm Height: 21.05 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJE-0032
  • IEEE Standard: 802.3u
  • Connector Type: RJ45 and USB Combo
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Up
  • Operating Temperature: -40°C~85 °C
  • Length: 29.11 mm
  • Width: 16.2 mm
  • Height: 21.05 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-12442-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-12442-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-12442-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJE-0032 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJE-0032
Modular Connectors / Ethernet Connectors ARJE-0032
Modular Connectors / Ethernet Connectors 100 Base-T 90 deg Green/Orange Yellow

Modular Connectors / Ethernet Connectors 100 Base-T 90 deg Green/Orange Yellow

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJE-0032 535-12442-ND ARJE-0032
Product Name ARJE-0032 Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51702-10800800AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers