Configuration Features Backplane Architecture : Orthogonal Card Slot Centerline : 20.3 MM [.8 INCH ] Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Stackable : No
Contact Features Cavity 1 Blade Length : 13.75 MM [.541 INCH ] Cavity 2 Blade Length : 12.25 MM [.482 INCH ] Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 20 Contact Length : 13.75 MM [.54 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions Connector Height : 18.4 MM [.724 INCH ] PCB Hole Diameter : .61 MM [.024 INCH ] PCB Thickness (Recommended) : 1.4 MM [.055 INCH ] Product Length : 33.38 MM [1.314 INCH ] Product Width : 10.6 MM [.417 INCH ] Stack Height : 14.7 MM [0.58 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 3.6 MM [.141 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Backplane Architecture : Orthogonal
- Card Slot Centerline : 20.3 MM [.8 INCH ]
- Number of Columns : 2
- Number of Positions : 2
- Number of Power Positions : 2
- Number of Rows : 1
- Number of Signal Positions : 0
- PCB Mount Orientation : Right Angle
- Stackable : No
Contact Features
- Cavity 1 Blade Length : 13.75 MM [.541 INCH ]
- Cavity 2 Blade Length : 12.25 MM [.482 INCH ]
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 20
- Contact Length : 13.75 MM [.54 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Type : Pin
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Connector Height : 18.4 MM [.724 INCH ]
- PCB Hole Diameter : .61 MM [.024 INCH ]
- PCB Thickness (Recommended) : 1.4 MM [.055 INCH ]
- Product Length : 33.38 MM [1.314 INCH ]
- Product Width : 10.6 MM [.417 INCH ]
- Stack Height : 14.7 MM [0.58 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 3.6 MM [.141 INCH ]
- Housing Color : Black
- Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- PCB Mount Retention : With
- PCB Mount Retention Type : Action/Compliant Tail
Operation/Application
- Circuit Application : Power
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Header
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]