TE Connectivity Backplane Power Connectors 1-1410279-1

Description
Configuration Features Backplane Architecture : Orthogonal Card Slot Centerline : 20.3 MM  [.8 INCH ] Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Cavity 1 Blade Length : 12.25 MM  [.482 INCH ] Cavity 2 Blade Length : 10.75 MM  [.423 INCH ] Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 20 Contact Length : 12.25 MM  [.48 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 18.4 MM  [.724 INCH ] PCB Hole Diameter : .61 MM  [.024 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Product Length : 33.38 MM  [1.314 INCH ] Product Width : 10.6 MM  [.417 INCH ] Stack Height : 14.7 MM  [0.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.6 MM  [.141 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Backplane Architecture : Orthogonal Card Slot Centerline : 20.3 MM  [.8 INCH ] Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Cavity 1 Blade Length : 12.25 MM  [.482 INCH ] Cavity 2 Blade Length : 10.75 MM  [.423 INCH ] Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 20 Contact Length : 12.25 MM  [.48 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 18.4 MM  [.724 INCH ] PCB Hole Diameter : .61 MM  [.024 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Product Length : 33.38 MM  [1.314 INCH ] Product Width : 10.6 MM  [.417 INCH ] Stack Height : 14.7 MM  [0.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.6 MM  [.141 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Power Connectors - 1-1410279-1 - TE Connectivity
Berwyn, PA, United States
Backplane Power Connectors
1-1410279-1
Backplane Power Connectors 1-1410279-1
Configuration Features Backplane Architecture : Orthogonal Card Slot Centerline : 20.3 MM  [.8 INCH ] Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Cavity 1 Blade Length : 12.25 MM  [.482 INCH ] Cavity 2 Blade Length : 10.75 MM  [.423 INCH ] Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 20 Contact Length : 12.25 MM  [.48 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 18.4 MM  [.724 INCH ] PCB Hole Diameter : .61 MM  [.024 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Product Length : 33.38 MM  [1.314 INCH ] Product Width : 10.6 MM  [.417 INCH ] Stack Height : 14.7 MM  [0.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.6 MM  [.141 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Orthogonal
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Number of Columns : 2
  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle
  • Stackable : Yes

Contact Features


  • Cavity 1 Blade Length : 12.25 MM  [.482 INCH ]
  • Cavity 2 Blade Length : 10.75 MM  [.423 INCH ]
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Length : 12.25 MM  [.48 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Tab
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 18.4 MM  [.724 INCH ]
  • PCB Hole Diameter : .61 MM  [.024 INCH ]
  • PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ]
  • Product Length : 33.38 MM  [1.314 INCH ]
  • Product Width : 10.6 MM  [.417 INCH ]
  • Stack Height : 14.7 MM  [0.58 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.6 MM  [.141 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-1410279-1
Product Name Backplane Power Connectors
Device Type Plug
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2512498-2 - TE Connectivity
Specs
Applications Residential
View Details
Connectors Power - 174670-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Solar Connectors - 1-2512498-3 - TE Connectivity
Specs
Applications Residential
View Details