SCS Anti-Static, ESD Straps, Grounding Cords 2220

Description
Cord (For Wrist Straps) 10' (3.05m) 1 MOhms Black
Request a Quote Datasheet
Description
Cord (For Wrist Straps) 10' (3.05m) 1 MOhms Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Straps, Grounding Cords - SCP336-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Straps, Grounding Cords
SCP336-ND
Anti-Static, ESD Straps, Grounding Cords SCP336-ND
Cord (For Wrist Straps) 10' (3.05m) 1 MOhms Black

Cord (For Wrist Straps) 10' (3.05m) 1 MOhms Black

Buy Now Datasheet
SCS 2220 Grounded Coiled Cord 10 in - 2220 - Ellsworth Adhesives
Germantown, WI, USA
SCS 2220 Grounded Coiled Cord 10 in
2220
SCS 2220 Grounded Coiled Cord 10 in 2220
SCS 2220 Grounded Coiled Cord is for use with SCS Workstation Continuous Monitors and single-wire wrist straps (sold separately). It features a single bundle of tinsel conductors which provide long cord life and flexible movement. Includes alligator clip. 10 in.

SCS 2220 Grounded Coiled Cord is for use with SCS Workstation Continuous Monitors and single-wire wrist straps (sold separately). It features a single bundle of tinsel conductors which provide long cord life and flexible movement. Includes alligator clip. 10 in.

Supplier's Site
ESD Grounding - 1745047 - RS Components, Ltd.
Corby, Northants, United Kingdom
ESD Grounding
1745047
ESD Grounding 1745047
CORD, COIL, 3M, 4MM SNAP

CORD, COIL, 3M, 4MM SNAP

Supplier's Site

Technical Specifications

  DigiKey Ellsworth Adhesives RS Components, Ltd.
Product Category Grounding Straps Grounding Straps Grounding Straps
Product Number SCP336-ND 2220 1745047
Product Name Anti-Static, ESD Straps, Grounding Cords SCS 2220 Grounded Coiled Cord 10 in ESD Grounding
Shape Cord (For Wrist Straps)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Ground Strap - AS 356-243-125T - Cooner Wire Company
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
ESD Grounding - 2919467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Strap Types ESD Grounding
Standards and Certifications RoHS
View Details