Cord (For Wrist Straps) 5' (1.52m) 1 MOhms Gray
COIL CORD, DUAL CONDUCTOR MONO PLUG,1.5M
SCS 2360, 2300 Series Dual Conductor Coiled Cord is used with dual conductor wrist straps and SCS Workstation Monitors. It features a straight plug type, 1 megohm current limiting resistor, and meets ANSI/ESD S20.20 standards. 5 ft.
| DigiKey | RS Components, Ltd. | Ellsworth Adhesives | |
|---|---|---|---|
| Product Category | Grounding Straps | Grounding Straps | Grounding Straps |
| Product Number | SCP233-ND | 1745043 | 2360 |
| Product Name | Anti-Static, ESD Straps, Grounding Cords | ESD Grounding | SCS 2360, 2300 Series Dual Conductor Coiled Cord Gray 5 ft |
| Shape | Cord (For Wrist Straps) |