SCS SCS 4650 Wrist Strap Set Blue 4 mm 4650

Description
SCS 4650 is a wrist strap set that easily adjusts to most wrist sizes. It offers a one megohm current limiting resistor located at socket end. Blue. 4 mm.
Request a Quote Datasheet
Description
SCS 4650 is a wrist strap set that easily adjusts to most wrist sizes. It offers a one megohm current limiting resistor located at socket end. Blue. 4 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 4650 Wrist Strap Set Blue 4 mm - 4650 - Ellsworth Adhesives
Germantown, WI, USA
SCS 4650 Wrist Strap Set Blue 4 mm
4650
SCS 4650 Wrist Strap Set Blue 4 mm 4650
SCS 4650 is a wrist strap set that easily adjusts to most wrist sizes. It offers a one megohm current limiting resistor located at socket end. Blue. 4 mm.

SCS 4650 is a wrist strap set that easily adjusts to most wrist sizes. It offers a one megohm current limiting resistor located at socket end. Blue. 4 mm.

Supplier's Site Datasheet
ESD Grounding - 8380786 - RS Components, Ltd.
Corby, Northants, United Kingdom
ESD Grounding
8380786
ESD Grounding 8380786
Wrist Strap;Adjustable;Blu e;5ft cord;4mm

Wrist Strap;Adjustable;Blue;5ft cord;4mm

Supplier's Site
Anti-Static, ESD Straps, Grounding Cords - SCP323-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Straps, Grounding Cords
SCP323-ND
Anti-Static, ESD Straps, Grounding Cords SCP323-ND
Wrist Strap with Cord 5' (1.52m) One Size 1 MOhms Blue

Wrist Strap with Cord 5' (1.52m) One Size 1 MOhms Blue

Buy Now Datasheet

Technical Specifications

  Ellsworth Adhesives RS Components, Ltd. DigiKey
Product Category Grounding Straps Grounding Straps Grounding Straps
Product Number 4650 8380786 SCP323-ND
Product Name SCS 4650 Wrist Strap Set Blue 4 mm ESD Grounding Anti-Static, ESD Straps, Grounding Cords
Strap Types ESD Grounding
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1115-3/64
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
PVC Ground Strap - AS 356-832-75 T - Cooner Wire Company
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
ESD Grounding - 707102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Strap Types ESD Grounding
Standards and Certifications RoHS
View Details