TE Connectivity Datasheets for Safety Labels and Signs

Safety signs and warning signs consist of non-traffic-related notifying text, symbols and background. They are designed to inform the reader of a potential hazards or dangers and are usually printed on a rigid or semi-rigid material.
Safety Labels and Signs: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Body Features Label Color : Black Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 8 Printer/Label Features Label Height : 20 MM  [.787 INCH ] Label Material : Vinyl Label...
Body Features Label Color : White Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 8 Printer/Label Features Label Height : 20 MM  [.787 INCH ] Label Material : Vinyl Label...
Body Features Primary Product Color : Multi-Colored Primary Product Material : Polyester Dimensions Compatible Tube Diameter (Min) : 15.9 MM  [.625 INCH ] Product Height : 137.4 MM  [5.4 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent...
Body Features Primary Product Color : White Primary Product Material : Vinyl Dimensions Product Height : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.49 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method :...
Body Features Primary Product Color : Yellow Primary Product Material : PVC Dimensions Product Height : 26 MM  [1.024 INCH ] Product Width : 52 MM  [2.047 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method :...
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 19.1 MM  [.75 INCH ] Product Height : 162.05 MM  [6.39 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging...
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 19.1 MM  [.75 INCH ] Product Height : 162.05 MM  [6.4 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging...
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 19.1 MM  [.75 INCH ] Product Height : 162.3 MM  [6.39 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging...
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 19.1 MM  [.75 INCH ] Product Height : 162.33 MM  [6.39 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging...
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 31.8 MM  [1.25 INCH ] Product Height : 261.87 MM  [10.3 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging...
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 44.5 MM  [1.75 INCH ] Product Height : 361.95 MM  [14.3 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging...
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 7.9 MM  [.312 INCH ] Product Height : 74.93 MM  [2.95 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging...
Body Features Primary Product Material : Clear Polyester Dimensions Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 1 Printer/Label Features Label...

<< Prev Next >>