Body Features Primary Product Color : Multi-Colored Primary Product Material : Polyester
Dimensions Compatible Tube Diameter (Min) : 15.9 MM [.625 INCH ] Product Height : 137.4 MM [5.4 INCH ] Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 2000
Printer/Label Features Label Style : Self-Laminating Number of Labels Across : 1 Printable Label Height (INCH) : 2.5 Printer Technology : Thermal Transfer
Product Type Features Pipe Identification Code : FIRE (Fire Protection), FUEL (Fuel) Printable Label Height (MM) : 62.6
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Multi-Colored Primary Product Material : Polyester
Dimensions Compatible Tube Diameter (Min) : 15.9 MM [.625 INCH ] Product Height : 137.4 MM [5.4 INCH ] Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 2000
Printer/Label Features Label Style : Self-Laminating Number of Labels Across : 1 Printable Label Height (INCH) : 2.5 Printer Technology : Thermal Transfer
Product Type Features Pipe Identification Code : FIRE (Fire Protection), FUEL (Fuel) Printable Label Height (MM) : 62.6
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
Body Features Primary Product Color : Multi-Colored Primary Product Material : Polyester
Dimensions Compatible Tube Diameter (Min) : 15.9 MM [.625 INCH ] Product Height : 137.4 MM [5.4 INCH ] Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 2000
Printer/Label Features Label Style : Self-Laminating Number of Labels Across : 1 Printable Label Height (INCH) : 2.5 Printer Technology : Thermal Transfer
Product Type Features Pipe Identification Code : FIRE (Fire Protection), FUEL (Fuel) Printable Label Height (MM) : 62.6
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
Body Features
Primary Product Color : Multi-Colored
Primary Product Material : Polyester
Dimensions
Compatible Tube Diameter (Min) : 15.9 MM [.625 INCH ]
Product Height : 137.4 MM [5.4 INCH ]
Product Width : 63.5 MM [2.5 INCH ]
Other
Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features
Packaging Method : Roll
Packaging Quantity : 2000
Printer/Label Features
Label Style : Self-Laminating
Number of Labels Across : 1
Printable Label Height (INCH) : 2.5
Printer Technology : Thermal Transfer
Product Type Features
Pipe Identification Code : FIRE (Fire Protection), FUEL (Fuel)
Printable Label Height (MM) : 62.6
Usage Conditions
Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]