TE Connectivity Pipe Identification A65208-000

Description
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 31.8 MM  [1.25 INCH ] Product Height : 261.87 MM  [10.3 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 500 Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 4.4 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : COOL (Coolant) Printable Label Height (MM) : 112.2 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 31.8 MM  [1.25 INCH ] Product Height : 261.87 MM  [10.3 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 500 Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 4.4 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : COOL (Coolant) Printable Label Height (MM) : 112.2 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Identification - A65208-000 - TE Connectivity
Berwyn, PA, United States
Pipe Identification
A65208-000
Pipe Identification A65208-000
Body Features Primary Product Material : Clear Polyester Dimensions Compatible Tube Diameter (Min) : 31.8 MM  [1.25 INCH ] Product Height : 261.87 MM  [10.3 INCH ] Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 500 Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 4.4 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : COOL (Coolant) Printable Label Height (MM) : 112.2 Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]

Body Features


  • Primary Product Material : Clear Polyester

Dimensions


  • Compatible Tube Diameter (Min) : 31.8 MM  [1.25 INCH ]
  • Product Height : 261.87 MM  [10.3 INCH ]
  • Product Width : 63.5 MM  [2.5 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 500

Printer/Label Features


  • Label Style : Die-Cut
  • Number of Labels Across : 1
  • Printable Label Height (INCH) : 4.4
  • Printer Technology : Thermal Transfer

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Pipe Identification Code : COOL (Coolant)
  • Printable Label Height (MM) : 112.2

Usage Conditions


  • Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number A65208-000
Product Name Pipe Identification
Safety / Warning Type Pipe Identification
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details