Body Features Primary Product Material : Clear Polyester
Dimensions Compatible Tube Diameter (Min) : 19.1 MM [.75 INCH ] Product Height : 162.05 MM [6.4 INCH ] Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 1000
Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 2.8 Printer Technology : Thermal Transfer
Product Availability Applicable Region : Americas
Product Type Features Pipe Identification Code : PNEU (Pneumatic) Printable Label Height (MM) : 72.3
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Clear Polyester
Dimensions Compatible Tube Diameter (Min) : 19.1 MM [.75 INCH ] Product Height : 162.05 MM [6.4 INCH ] Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 1000
Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 2.8 Printer Technology : Thermal Transfer
Product Availability Applicable Region : Americas
Product Type Features Pipe Identification Code : PNEU (Pneumatic) Printable Label Height (MM) : 72.3
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
Body Features Primary Product Material : Clear Polyester
Dimensions Compatible Tube Diameter (Min) : 19.1 MM [.75 INCH ] Product Height : 162.05 MM [6.4 INCH ] Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 1000
Printer/Label Features Label Style : Die-Cut Number of Labels Across : 1 Printable Label Height (INCH) : 2.8 Printer Technology : Thermal Transfer
Product Availability Applicable Region : Americas
Product Type Features Pipe Identification Code : PNEU (Pneumatic) Printable Label Height (MM) : 72.3
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
Body Features
Primary Product Material : Clear Polyester
Dimensions
Compatible Tube Diameter (Min) : 19.1 MM [.75 INCH ]
Product Height : 162.05 MM [6.4 INCH ]
Product Width : 63.5 MM [2.5 INCH ]
Other
Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features
Packaging Method : Roll
Packaging Quantity : 1000
Printer/Label Features
Label Style : Die-Cut
Number of Labels Across : 1
Printable Label Height (INCH) : 2.8
Printer Technology : Thermal Transfer
Product Availability
Applicable Region : Americas
Product Type Features
Pipe Identification Code : PNEU (Pneumatic)
Printable Label Height (MM) : 72.3
Usage Conditions
Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]