Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY LABELS AND SIGNS
TE CONNECTIVITY
9-1768044-3 -- LABELS AND INDUSTRIAL WARNING SIGNS
TE Connectivity
Labels and Industrial Warning Signs
9-1768044-3
Description
STD12W-MINUS
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
STD12W-MINUS
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
9-1768044-3
Labels and Industrial Warning Signs
9-1768044-3
STD12W-MINUS
STD12W-MINUS
Buy Now
Powell Electronics, Inc.
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
9-1768044-3
Labels and Industrial Warning Signs
9-1768044-3
Labels and Industrial Warning Signs
Labels and Industrial Warning Signs
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Safety Labels and Signs
Product Number
9-1768044-3
Product Name
Labels and Industrial Warning Signs
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Amphenol Products Overview Catalog
Similar Products
TE Connectivity
Pipe Identification
098706-000
Specs
Safety / Warning Type
Pipe Identification
View Details
HydraCheck Inc.
Hydraulic Safety Posters
Specs
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details
WAGO
Stickers with operating instructions
210-422
View Details
2
suppliers
RS Components, Ltd.
Exit Signs
1366412
Specs
Safety / Warning Type
Fire / High Heat; Fire exit arrow
Materials of Construction
Plastic / Film; Vinyl
Width
0.1969 inches (5 mm)
View Details