CableOrganizer.com, Inc. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Bentley Harris® Roundit® 2000 EMI EMI/RFI Protection High abrasion resistance Self-wrapping Lightweight construction Operating temperature up to 125º C Bentley Harris Roundit 2000 EMI combines the self wrapping and protection... | |
| Flexo® Chrome Expandable Sleeving | |
| NM's fabric-like softness and flexibility hide surprisingly tough specifications. The high coverage sleeving meets or exceeds military specifications MIL-I-47203(MI) and MIL-S-47053(MI). Nylon Multifilament is highly resistant to abrasion, cuts, common... | |
| Roundit® Aluminum Double-Sided Tool Quickly And Easily Install or Remove Cables From Split Braided Sleeving What's special about this braided sleeving installation tool? Efficiently pulls cables through split braided sleeving,... | |
| What's special about a non-fray sleeving? Available in standard PET and FR (Fire Retardant) grades. Monofilament size: 0.008" FR version meets UL VW-1 Max. continuous operating temp.: 257°F (125°C) Fray... | |
| What's special about Corrugated Nylon Split Tubing ? Completely encloses and bundles wires and hoses to protect and keep them together Crush and abrasion resistant which is useful in many... | |
| What's special about Duraflex? Prevents damage from UV, gasoline, engine chemicals and salt Resists cuts, abrasion and penetration No damage after 100,000 abrasion cycles 0.09" wall thickness resists snagging Flexible... | |
| What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed... | |
| What's special about Halar® sleeving? Halar® (E-CTFE) Ethylene-Chlorotrifl uoroethylene copolymer monofilament Continuous temperature rating 150° C Monofilament size: 0.011" Chemically inert, thermally stable Plenum rated UL2024 (formerly UL910) and NFPA262... | |
| What's special about Heavy Wall sleeving? High tensile strength Lightweight and flexible Cuts easily with Hot Knife High chemical resistance High abrasion resistance Heavy Wall (HW) grade is commonly used... | |
| What's special about Kevlar® Braided Sleeving? Will not melt or support combustion Retains properties in extreme high and low temperatures Up to 20 times stronger than steel yet stays soft,... | |
| What's special about Mylar® sleeving? Highly reflective for visibility Expands up to 150% Halogen free Conductive for shielding application Metallic Mylar is thinly slit and braided with clear PET fibers. | |
| What's special about polyethylene split wire loom? Slit down the length of the tubing to ease installation Use when braided sleeving or spiral wrap is difficult to install or when... | |
| What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° | |
| What's special about Thermashield Flat? Protects surfaces from extreme heat Ideal for protecting electronic component boxes Reflects heat away from delicate parts Compliant with European Union's Restrictions on the use... | |
| What's special about Thermashield Tube? Used specially for equipment that needs to be run in high extreme temperatures Thermashield withstands temperatures up to 330°C (626°F) without burning, melting or delaminating... | |
| What's special about these chrome sleevings? UV resistant 2-1 expansion ratio Easy to install, light weight, and flexible Operating Temp. -103° F to 257° F Mildly conductive for shielding and... | |
| What's special about these insulators? Economical, long lasting protection Resists oil and engine fluids Easy slip-on installation Protects up to 1,200° F Halogen and asbestos free Insultherm Spark Plug Boot... | |
| What's special about these Polyolefin shrink tubing kits? Lower shrink temperature and higher use temperature than PVC for greater versatility The ultra thin walls allow for use in confined or... | |
| What's special about this 2:1 shrinkable tubing? Shrinks to 1/2 of its original size, making it perfect for irregular shapes or large connectors Many different colors available for color coding... | |
| What's special about this 6:1 Heat Shrink Tubing? Very high shrink ratio of 6:1, shrinks to 1/6th of it's size to accommodate large bulky cables or adapters Tubing is lined... | |
| What's special about this braided PET? Extra expandable braided sleeve can open nearly four times its original size, allowing easy installation over cables with large connector end faces - perfect... | |
| What's special about this braided sleeving? Lightweight and flexible for ultimate protection Sold by the foot to save money, or receive discounts when bought by the spool Sleeving expands up... | |
| What's special about this fiberglass sleeving? 155° C Temperature Rating Resists solvents and engine fluids Lightweight and flexible Cuts easily with scissors High abrasion resistance Acrylic Fiberglass (ACR) sleeving is... | |
| What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG)... | |
| What's special about this fire resistant sleeving? Insulates cables and hoses against temperatures up to 662° F (350° C), helping them endure the brutal conditions of military, aviation, fire rescue,... | |
| What's special about this flame retardant sleeving? 16 mil Teflon sleeving provides supreme heat, chemical and abrasion protection for your cables, hoses and bundles Expands up to 150% to go... | |
| What's special about this flame retardant sleeving? Scissor cut for easy installation Mil-202, FAR 25 VW-1, FR-1 approved Cut and abrasion resistant Expands for ease of installation Halogen free PET... | |
| What's special about this FlexoWrap? Designed for quick and easy management of wires, cables and hose assemblies to prevent tripping and other safety hazards Hook and Loop closure keeps cables... | |
| What's special about this heat shrink? Constructed of a cross-linked ionic polymer material for superior strength Absolutely clear tubing provides ultimate clarity for visual inspection at any time Lightweight material... | |
| What's special about this heavy-duty sleeving? Made of Flat Nylon Filament High tensile strength yet lightweight and flexible High chemical and High abrasion resistance Resistant to constant abuse from road... | |
| What's special about this nomex sleeve? Woven Blend of PPS ( Polyphenylene Sulfide) and Nomex Operating Temperature -60ºC to +200ºC Rated to 200º C FAR Part 25 Halogen-free The Roundit... | |
| What's special about this reflective sleeving? Resists UV, salt, chlorine, and auto fluids Reflects 360 degrees up to 675' Lightweight and flexible Cuts easily with Hot Knife 1500 times brighter... | |
| What's special about this standard wall extruded PTFE Heat Shrink? It's high continuous temperature range make it perfect for military applications in electrical sheath insulation Super lubricious, it offers extreme... | |
| What's special about this thermal sleeving? Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short... | |
| What's special about this thermal wrap? Wraps cable and hoses to shield from radiant heat temperatures up to 650°F (343°C), ensuring maximum protection for your equipment under extreme conditions Resists... | |
| What's special about this wire loom? Solid wall (non slit) design provides superior protection to spiral wrap and expandable braided sleeving Perfect for protecting wire against abrasion and damage Ideal... | |
| What's special about this woven wrap-around sleeving? It's self-wrapping so you can re-route cables and you don't need cable ties to secure the bundled cables Made of polyester mono and... | |
| What’s special about this EMI shielded braided sleeving? Nickel-Plated Copper inner layer provides total insulation from EMI, keeping your data safe from eavesdroppers and other risks of electronic intrusion Self-wrapping... | |
| What’s special about this metal braided sleeving? Specially blended copper braided sleeving provides sensitive cables and electronic components with a high level of protection from damaging electromagnetic interference (EMI) High-end... |
| << Prev | Next >> |