CableOrganizer.com, Inc. Expandable Kevlar® Braided Sleeving SP150-KV

Description
What's special about Kevlar® Braided Sleeving? Will not melt or support combustion Retains properties in extreme high and low temperatures Up to 20 times stronger than steel yet stays soft, flexible and pliable Extreme Operating Temp. -340° F to 320° F Excellent abrasion resistance & good chemical resistance Kevlar® (KV)is a soft, flexible sleeving used to bundle and/or protect wires, hoses and wire harnesses from extreme environmental conditions. Kevlar is braided from aramid fibers and has a unique combination of durability, pliability and high tensile strength. Kevlar has excellent thermal stability permitting long-term use at temperatures up to 160° C/320° F without significant strength loss.
Description
What's special about Kevlar® Braided Sleeving? Will not melt or support combustion Retains properties in extreme high and low temperatures Up to 20 times stronger than steel yet stays soft, flexible and pliable Extreme Operating Temp. -340° F to 320° F Excellent abrasion resistance & good chemical resistance Kevlar® (KV)is a soft, flexible sleeving used to bundle and/or protect wires, hoses and wire harnesses from extreme environmental conditions. Kevlar is braided from aramid fibers and has a unique combination of durability, pliability and high tensile strength. Kevlar has excellent thermal stability permitting long-term use at temperatures up to 160° C/320° F without significant strength loss.

Suppliers

Company
Product
Description
Supplier Links
Expandable Kevlar® Braided Sleeving - SP150-KV - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Expandable Kevlar® Braided Sleeving
SP150-KV
Expandable Kevlar® Braided Sleeving SP150-KV
What's special about Kevlar® Braided Sleeving? Will not melt or support combustion Retains properties in extreme high and low temperatures Up to 20 times stronger than steel yet stays soft, flexible and pliable Extreme Operating Temp. -340° F to 320° F Excellent abrasion resistance & good chemical resistance Kevlar® (KV)is a soft, flexible sleeving used to bundle and/or protect wires, hoses and wire harnesses from extreme environmental conditions. Kevlar is braided from aramid fibers and has a unique combination of durability, pliability and high tensile strength. Kevlar has excellent thermal stability permitting long-term use at temperatures up to 160° C/320° F without significant strength loss.

What's special about Kevlar® Braided Sleeving?

  • Will not melt or support combustion
  • Retains properties in extreme high and low temperatures
  • Up to 20 times stronger than steel yet stays soft, flexible and pliable
  • Extreme Operating Temp. -340° F to 320° F
  • Excellent abrasion resistance & good chemical resistance

Kevlar® (KV)is a soft, flexible sleeving used to bundle and/or protect wires, hoses and wire harnesses from extreme environmental conditions. Kevlar is braided from aramid fibers and has a unique combination of durability, pliability and high tensile strength. Kevlar has excellent thermal stability permitting long-term use at temperatures up to 160° C/320° F without significant strength loss.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SP150-KV
Product Name Expandable Kevlar® Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 137434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details