CableOrganizer.com, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| What's special about these fuse holders? Designed for use with the Low Peak fuses for perfect compatibility and security Easy access fuse holders mean you can replace any damaged or... | |
| What's special about these fuses? 200,000A interrupting rating provides high ratings at all circuit locations, which means high protection throughout the electrical chain Current-limitating feature gives your electrical components short-circuit... | |
| What's special about these fuses? Compact size allows for installation in panel boards and control centers . Excellent choice for system upgrading when current circuit breakers are not able to... | |
| What's special about these fuses? Provides motor overload, ground fault and short-circuit protection so that your devices are protected from potentially irreparable damage Sturdy units will hold an overload up... | |
| What's special about these fuses? These are 600 VAC, 0 - 30 amp, time-delay, Class CC fuses An excellent general purpose, compact branch circuit fuse that meets or exceeds most... |