CableOrganizer.com, Inc. Datasheets for Cable Carriers
Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications.
Cable Carriers: Learn more
| Product Name | Notes |
|---|---|
| What's special about IGUS® Triflex® hose carriers? 360° twisting capability to assist guiding around complex designs Easy to open for a simple and fast installation/mainten ance Smooth tubular design prevents... | |
| What's special about the E2 Series Wire Harness? Snap-open dual hinged to left or right for easy access Available with access through inner or outer radius for you convenience Tapered... | |
| What's special about the IGUS® Zipper? Zipper-like design for quick opening and closing to provide easy cable access and maintenance Mounting brackets with strain relief for more durability Various bend... | |
| What's special about the Snap Chain Cable Carrier? Adjustable loops to easily bundle cables together Loops are simple to change for shorter down times Outer or inner radius opening for... | |
| What's special about these cable carriers? LINK HEIGHT 1.37 inches (34.77 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables Non-metallic link type design Non-conductive Heavy duty Fiber reinforced... | |
| What's special about these cable carriers? LINK HEIGHT 2.50 inches (63.50 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables Non-metallic link type design Non-conductive Heavy duty Fiber reinforced... | |
| What's special about these IGUS® Cable Carriers? Protects hoses and cable from debris such as wood chips or metal shavings, and from being pinched or shut off during use Water... | |
| What's special about this wire carrier? Stability on a moderate size chain for security Holds cables up to 1.26" diameter to suit larger applications Integrated strain relief helps performance and... |