CableOrganizer.com, Inc. Datasheets for Power Strips
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Power Strips: Learn more
| Product Name | Notes |
|---|---|
| Black Box 30 Amp Dual-Circuit Power Distribution Unit Double the Capability of an Ordinary Power Strip What's special about this PDU? Provides 24 receptacles in two banks of 12 to... | |
| Remote Controlled Power Outlets Control Your Lighting and Appliances With the Touch of a Button What's special about this Power Outlet? Can be placed indoors and outdoors for a variety... | |
| What's special about Power Strip Liberators? Makes every outlet useable in your power strip, even for bulky adapters Y-splitter allows for doubling of the adapters into the outlets Flat liberator... | |
| What's special about these power distribution units? Provides a rack mountable power solution for your racks and enclosures Can be mounted horizontally or vertically to provide top-to-bottom power, and save... | |
| What's special about these power strips ? 15 Amp power circuit Occupies only one rack space (1RU) Product has a depth of 9" for quick and easy access to the... | |
| What's special about these power strips ? Generous 9 foot AC power cord with NEMA 5-20P plug Operates on 115 volt AC / 60Hz current Circuit breaker located on front... | |
| What’s special about these compact power distribution units? Compact and light weight they’re easy to store in a briefcase, purse, laptop case or overnight bag when traveling Dual-sided design maximizes... | |
| What’s special about these power distribution blocks? Provides surge and spike protection, EMI filtering, and circuit breaker to preserve your expensive rack mounted equipment Multiple termination choices available: 9 foot... | |
| What’s special about these rackmount PDUs? Heavy-duty yet affordable construction provides excellent power distribution to servers, switches and other network equipment, while withstanding the grueling temperatures and demands of hardworking... | |
| Wiremold Plugmold® Tough Multi-Outlet Power Strip Tough Look for Tough Environments What's special about this power strip? Aluminum diamond plate design for an aesthetically pleasing look Equipped with 10 15-amp... |