CableOrganizer.com, Inc. Heavy Wall (1/32" Wall) Fiberglass Sleeving SPFGSHW050

Description
What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.
Description
What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.

Suppliers

Company
Product
Description
Supplier Links
Heavy Wall (1/32
Fort Lauderdale, FL, USA
Heavy Wall (1/32" Wall) Fiberglass Sleeving
SPFGSHW050
Heavy Wall (1/32" Wall) Fiberglass Sleeving SPFGSHW050
What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.

What's special about this fiberglass sleeving?

  • Thermal Class 240° C
  • UL VW-1
  • Dielectric Grade C3 (no dielectric guaranteed)
  • Resists solvents and engine fluids
  • 1:1.25 expansion ratio

Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPFGSHW050
Product Name Heavy Wall (1/32" Wall) Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details