CableOrganizer.com, Inc. Fiberglass Expandable Sleeving SPFGS002G

Description
What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.
Description
What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Expandable Sleeving - SPFGS002G - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Fiberglass Expandable Sleeving
SPFGS002G
Fiberglass Expandable Sleeving SPFGS002G
What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.

What's special about fiberglass braided sleeving?

  • Thermal Class 240°C
  • UL VW-1
  • Dielectric Grade C-3 (no dielectric guaranteed)
  • Resists solvents and engine fluids
  • 1:1.25 expansion ratio

Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPFGS002G
Product Name Fiberglass Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-05-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details