CableOrganizer.com, Inc. Halar® Expandable Braided Sleeving MSHAL075

Description
What's special about Halar® sleeving? Halar® (E-CTFE) Ethylene-Chlorotrifl uoroethylene copolymer monofilament Continuous temperature rating 150° C Monofilament size: 0.011" Chemically inert, thermally stable Plenum rated UL2024 (formerly UL910) and NFPA262 HALAR® (HR) expandable sleeving is commonly used where flammability, high temperature endurance and low outgassing are concerns. Also referred to as self-extinguishing, HALAR® is used in plenum rated applications. HR is a cost-effective substitute for TEFLON® because it has similar properties. HALAR® is used in aerospace and vital military applications for its high temperature, flame retardant properties and excellent chemical resistance.
Description
What's special about Halar® sleeving? Halar® (E-CTFE) Ethylene-Chlorotrifl uoroethylene copolymer monofilament Continuous temperature rating 150° C Monofilament size: 0.011" Chemically inert, thermally stable Plenum rated UL2024 (formerly UL910) and NFPA262 HALAR® (HR) expandable sleeving is commonly used where flammability, high temperature endurance and low outgassing are concerns. Also referred to as self-extinguishing, HALAR® is used in plenum rated applications. HR is a cost-effective substitute for TEFLON® because it has similar properties. HALAR® is used in aerospace and vital military applications for its high temperature, flame retardant properties and excellent chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
Halar® Expandable Braided Sleeving - MSHAL075 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Halar® Expandable Braided Sleeving
MSHAL075
Halar® Expandable Braided Sleeving MSHAL075
What's special about Halar® sleeving? Halar® (E-CTFE) Ethylene-Chlorotrifl uoroethylene copolymer monofilament Continuous temperature rating 150° C Monofilament size: 0.011" Chemically inert, thermally stable Plenum rated UL2024 (formerly UL910) and NFPA262 HALAR® (HR) expandable sleeving is commonly used where flammability, high temperature endurance and low outgassing are concerns. Also referred to as self-extinguishing, HALAR® is used in plenum rated applications. HR is a cost-effective substitute for TEFLON® because it has similar properties. HALAR® is used in aerospace and vital military applications for its high temperature, flame retardant properties and excellent chemical resistance.

What's special about Halar® sleeving?

  • Halar® (E-CTFE) Ethylene-Chlorotrifluoroethylene copolymer monofilament
  • Continuous temperature rating 150° C
  • Monofilament size: 0.011"
  • Chemically inert, thermally stable
  • Plenum rated UL2024 (formerly UL910) and NFPA262

HALAR® (HR) expandable sleeving is commonly used where flammability, high temperature endurance and low outgassing are concerns. Also referred to as self-extinguishing, HALAR® is used in plenum rated applications. HR is a cost-effective substitute for TEFLON® because it has similar properties. HALAR® is used in aerospace and vital military applications for its high temperature, flame retardant properties and excellent chemical resistance.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number MSHAL075
Product Name Halar® Expandable Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/32-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details