CableOrganizer.com, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| What’s special about butt splice connectors? Allowquick and easy splicing of 2 different sized wires, or joining of 2 wires into 1 Specially formulated NiAc material shrinks at 40%... | |
| Thomas and Betts Electrical Wire Connectors What's special about these connectors? T&B carries fixed spring, and free spring in both standard type, and twist-on-wire variety Manufactured from tough chemical resistant... | |
| What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC,... | |
| What's special about these connectors? Quick, simple, low insertion installation for efficient, time saving connections - just strip and push conductors into PushGard™ They restrict wire fallout or pullout, but... | |
| What's special about these connectors? The thermoplastic shell was designed specially to withstand extreme heat build-up found in high-wattage light fixtures and signs Cover wire ranges from 22 through 12... | |
| What's special about these electrical wire connectors? Highly versatile electrical cable connectors Available in either a 2, 3, 4, 5 or 8 pole styles to accommodate electrical wiring applications in... | |
| What's special about these fiber connectors? Field-installable fiber connector replaces 12 single-fiber terminations; ideal for applications using 12-fiber ribbon cable Innovative design offers a quality alternative to epoxy and polish... | |
| What's special about these fiber optic connectors? Easy and fast installation, only 2 minutes per fiber The perfect solution for all installable multi-mode and single-mode fiber optic connector requirements Field... | |
| What's special about these in-line wire connectors? Crimp-free, tooless design for time-saving installation Transparent orange color, so splices can be visually inspected after insertion Small design makes it easy to... | |
| What's special about these splicing connectors? Sophisticated and easy-to-use design utilizes a double spring connector to allow users to make quick and reliable terminations by simply inserting the striped cables... | |
| What's special about these wing nuts®? These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts Accepts minimum of 2 #18 or... | |
| What's special about these wire connectors? Hard plastic shells are flame retardant Steel, square wire springs UL Listed and CSA certified | |
| What's special about these wire connectors? The innovative swept-wing mold and ribbed grooves in the cap make it easy to hold on to and provide a sure grip You can... | |
| What's special about these Wire Connectors? When used to join coaxial or electrical cables, the inner coating provides a connection between the two splices Offers shielding from EMI, RFI, and... | |
| What's special about these wire splicing connectors and crimping pliers? Accepts copper wires of different gauges for added versatility Insulated displacement contacts for reliable terminations every time Eliminates cutting or... | |
| What’s special about these keystone modules? Most comprehensive line of BNC, F-Type, RCA, and Fiber Optic keystone jacks, to provide installers with a highly versatile solution for creating unique outlet... |