CableOrganizer.com, Inc. Fiberglass Expandable Sleeving SPFG001G

Description
What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.
Description
What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Expandable Sleeving - SPFG001G - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Fiberglass Expandable Sleeving
SPFG001G
Fiberglass Expandable Sleeving SPFG001G
What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.

What's special about fiberglass braided sleeving?

  • Thermal Class 240°C
  • UL VW-1
  • Dielectric Grade C-3 (no dielectric guaranteed)
  • Resists solvents and engine fluids
  • 1:1.25 expansion ratio

Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPFG001G
Product Name Fiberglass Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 137444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0945 inch (2.4 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details