CableOrganizer.com, Inc. Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| Cables To Go™ USB to DB9 Serial Adapter Cable Converts New and Legacy DB9 Serial Devices to USB Format What's special about this USB conversion cable? Coverts a RS-232 serial... | |
| What's special about these USB cables? Available in any of the following configurations: Two (2) Cables; 18" and 36" long One 6 FT cable One 10 FT cable 24 karat... | |
| What’s special about these high-speed USB cables Allows you to transfer up to 4.8 Gbps when connected with a USB 3.0 compliant host and device, for a clearer picture Foil... |