CableOrganizer.com, Inc. 6:1 High Ratio Heat Shrink Tubing NSPA-HST681B-48

Description
What's special about this 6:1 Heat Shrink Tubing? Very high shrink ratio of 6:1, shrinks to 1/6th of it's size to accommodate large bulky cables or adapters Tubing is lined with a hot melt adhesive that melts to create a weatherproof seal Conforms to UL94V-0 Standards of flammability Conforms toMIL-DTL-23053/15, Class 1 specifications for adhesive lined heat shrink tubing This 6:1 ratio heat shrink tubing is ideal for creating weatherproof seals for large cable bundles. This tubing conforms to UL94V-0 Standards for flammability and is Military specified for adhesive lined heat shrink tubing under, MIL-DTL-23053/15, Class 1. This tubing shrinks down to 1/6th of its size to accommodate large cable assemblies and adapters.
Description
What's special about this 6:1 Heat Shrink Tubing? Very high shrink ratio of 6:1, shrinks to 1/6th of it's size to accommodate large bulky cables or adapters Tubing is lined with a hot melt adhesive that melts to create a weatherproof seal Conforms to UL94V-0 Standards of flammability Conforms toMIL-DTL-23053/15, Class 1 specifications for adhesive lined heat shrink tubing This 6:1 ratio heat shrink tubing is ideal for creating weatherproof seals for large cable bundles. This tubing conforms to UL94V-0 Standards for flammability and is Military specified for adhesive lined heat shrink tubing under, MIL-DTL-23053/15, Class 1. This tubing shrinks down to 1/6th of its size to accommodate large cable assemblies and adapters.

Suppliers

Company
Product
Description
Supplier Links
6:1 High Ratio Heat Shrink Tubing - NSPA-HST681B-48 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
6:1 High Ratio Heat Shrink Tubing
NSPA-HST681B-48
6:1 High Ratio Heat Shrink Tubing NSPA-HST681B-48
What's special about this 6:1 Heat Shrink Tubing? Very high shrink ratio of 6:1, shrinks to 1/6th of it's size to accommodate large bulky cables or adapters Tubing is lined with a hot melt adhesive that melts to create a weatherproof seal Conforms to UL94V-0 Standards of flammability Conforms toMIL-DTL-23053/15, Class 1 specifications for adhesive lined heat shrink tubing This 6:1 ratio heat shrink tubing is ideal for creating weatherproof seals for large cable bundles. This tubing conforms to UL94V-0 Standards for flammability and is Military specified for adhesive lined heat shrink tubing under, MIL-DTL-23053/15, Class 1. This tubing shrinks down to 1/6th of its size to accommodate large cable assemblies and adapters.

What's special about this 6:1 Heat Shrink Tubing?

  • Very high shrink ratio of 6:1, shrinks to 1/6th of it's size to accommodate large bulky cables or adapters
  • Tubing is lined with a hot melt adhesive that melts to create a weatherproof seal
  • Conforms to UL94V-0 Standards of flammability
  • Conforms toMIL-DTL-23053/15, Class 1 specifications for adhesive lined heat shrink tubing
  • This 6:1 ratio heat shrink tubing is ideal for creating weatherproof seals for large cable bundles. This tubing conforms to UL94V-0 Standards for flammability and is Military specified for adhesive lined heat shrink tubing under, MIL-DTL-23053/15, Class 1. This tubing shrinks down to 1/6th of its size to accommodate large cable assemblies and adapters.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number NSPA-HST681B-48
Product Name 6:1 High Ratio Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Heat Shrink Tubing - 137457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details