CableOrganizer.com, Inc. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Best Uses for this product include: Automotive Construction Industry Wire Loom T-connectors secures odd-angled tubing and wires. They are widely used in automotive, construction, and industry. Wire Loom Tee size... | |
| Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving What's special about this fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 & E86619 (Grade A) Rated Class 200°C Available in three... | |
| Silicone Rubber Extruded Fiberglass Sleeving What's special about this extruded fiberglass sleeving? NEMA: TF-1, Type 5 Thermal: Thermal Class 200°C Rated Class H by IEEE standards Acceptable for continuous service... | |
| Studio Key Sleeve Reversible Cord Cover for Chroma Key Media and Filming Environments What's special about this two sided vinyl cord cover? Removes hanging cables, wires, and hoses from your... | |
| What's special about colored split wire loom? Protects cables from abrasion, puncture, vibration, heat, sunlight, water, snow, ice, salt, automotive fluids, and friction Takes a mess of cables and wraps... | |
| What's special about these braided wraps? Resists extreme temperatures and helps extend the life of performance headers and exhausts Chemical resistant to protect metal finishes from corrosive engine chemicals and... | |
| What's special about this expandable fiberglass braided sleeving? Resin coated fiberglass construction provides excellent durability and high temperature resistance for protecting cables, wires, and hoses used in extremely hot environments,... | |
| What's special about this glowing sleeving? Available in a wide range of extremely bright UV reactive colors, this sleeving is great for color-coding cables in dark areas or creating eye-catching... | |
| What's special about this professional grade braided sleeving? Professional grade construction can withstand 200,000 abrasion cycles without wearing through the material in any one location Made from strong braided Nylon... | |
| What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white... | |
| What's special about this thermal protection? Great for automotive insulation Easily bendable for any application Withstands heat up to 750° F (399° C) Available in 4 different colors and a... | |
| What's special about this thermal sleeving? Rated Class H by IEEE standards Acceptable for continuous service from -70°C through 200°C. Operation at temperatures up to 315°C is tolerated for short... | |
| What's special about this Thermo-Sleeve? Reflect over 90% radiant heat Can withstand temperatures up to 2000° F Mylar foil and fiberglass fabric construction | |
| What's special about this vinyl coated fiberglass sleeving? NEMA: TF-1, Type 3 UL FILE: E86619 & E123956 CSA- LR94072 Available in white and black, other colors by special order Vinyl... | |
| What's special about this wire loom tool? Protects cables while sliding them into place Saves time and makes your efforts more efficient Installs cable in a breeze Essentially tames your... | |
| What’s special about these thermal sleeves? Withstands temperatures up of to 1050°F (565°C), far exceeding what is needed to provide radiant heat protection for your automotive components Aluminum, steel, and... |
| << Prev |