CableOrganizer.com, Inc. Heavy Wall (1/32" Wall) Fiberglass Sleeving SPFGSHW003G

Description
What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.
Description
What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.

Suppliers

Company
Product
Description
Supplier Links
Heavy Wall (1/32
Fort Lauderdale, FL, USA
Heavy Wall (1/32" Wall) Fiberglass Sleeving
SPFGSHW003G
Heavy Wall (1/32" Wall) Fiberglass Sleeving SPFGSHW003G
What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.

What's special about this fiberglass sleeving?

  • Thermal Class 240° C
  • UL VW-1
  • Dielectric Grade C3 (no dielectric guaranteed)
  • Resists solvents and engine fluids
  • 1:1.25 expansion ratio

Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPFGSHW003G
Product Name Heavy Wall (1/32" Wall) Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-06-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 042917-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details