CableOrganizer.com, Inc. DuraFlex® Expandable Sleeving MSDF083

Description
What's special about Duraflex? Prevents damage from UV, gasoline, engine chemicals and salt Resists cuts, abrasion and penetration No damage after 100,000 abrasion cycles 0.09" wall thickness resists snagging Flexible and economical general purpose protection Deflects high pressure hose ruptures Operating Temp. -40° F to 500° F Duraflex® is our solution to the challenge of constant, repetitive and extreme abrasion. The flexible sleeve is tightly woven from military grade Nylon/cotton hybrid yarns and is impregnated with Kevlar polymers to increase abrasion and flame resistance. Duraflex® provides up to 50 times greater abrasion and heat resistance than untreated Nylon sleeves.
Description
What's special about Duraflex? Prevents damage from UV, gasoline, engine chemicals and salt Resists cuts, abrasion and penetration No damage after 100,000 abrasion cycles 0.09" wall thickness resists snagging Flexible and economical general purpose protection Deflects high pressure hose ruptures Operating Temp. -40° F to 500° F Duraflex® is our solution to the challenge of constant, repetitive and extreme abrasion. The flexible sleeve is tightly woven from military grade Nylon/cotton hybrid yarns and is impregnated with Kevlar polymers to increase abrasion and flame resistance. Duraflex® provides up to 50 times greater abrasion and heat resistance than untreated Nylon sleeves.

Suppliers

Company
Product
Description
Supplier Links
DuraFlex® Expandable Sleeving - MSDF083 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
DuraFlex® Expandable Sleeving
MSDF083
DuraFlex® Expandable Sleeving MSDF083
What's special about Duraflex? Prevents damage from UV, gasoline, engine chemicals and salt Resists cuts, abrasion and penetration No damage after 100,000 abrasion cycles 0.09" wall thickness resists snagging Flexible and economical general purpose protection Deflects high pressure hose ruptures Operating Temp. -40° F to 500° F Duraflex® is our solution to the challenge of constant, repetitive and extreme abrasion. The flexible sleeve is tightly woven from military grade Nylon/cotton hybrid yarns and is impregnated with Kevlar polymers to increase abrasion and flame resistance. Duraflex® provides up to 50 times greater abrasion and heat resistance than untreated Nylon sleeves.

What's special about Duraflex?

  • Prevents damage from UV, gasoline, engine chemicals and salt
  • Resists cuts, abrasion and penetration
  • No damage after 100,000 abrasion cycles
  • 0.09" wall thickness resists snagging
  • Flexible and economical general purpose protection
  • Deflects high pressure hose ruptures
  • Operating Temp. -40° F to 500° F

Duraflex® is our solution to the challenge of constant, repetitive and extreme abrasion. The flexible sleeve is tightly woven from military grade Nylon/cotton hybrid yarns and is impregnated with Kevlar polymers to increase abrasion and flame resistance. Duraflex® provides up to 50 times greater abrasion and heat resistance than untreated Nylon sleeves.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number MSDF083
Product Name DuraFlex® Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details