CableOrganizer.com, Inc. Heavy Wall (1/32" Wall) Fiberglass Sleeving SPFGSHW010G

Description
What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.
Description
What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.

Suppliers

Company
Product
Description
Supplier Links
Heavy Wall (1/32
Fort Lauderdale, FL, USA
Heavy Wall (1/32" Wall) Fiberglass Sleeving
SPFGSHW010G
Heavy Wall (1/32" Wall) Fiberglass Sleeving SPFGSHW010G
What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.

What's special about this fiberglass sleeving?

  • Thermal Class 240° C
  • UL VW-1
  • Dielectric Grade C3 (no dielectric guaranteed)
  • Resists solvents and engine fluids
  • 1:1.25 expansion ratio

Heavy wall fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. More information here.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPFGSHW010G
Product Name Heavy Wall (1/32" Wall) Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details