CableOrganizer.com, Inc. Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| What's special about the Signamax Media Converter Chassis? High port density in a minimum amount of rack space (2U) Accommodates 16 Signamax SX-065-11XX media converters Dual redundant load sharing power... | |
| What's special about these ethernet media converters? Available for SC Single-mode; SC and ST Multi-mode Device DIP switches allow multiple configuration options Automatic MDI/MDI-X selection on RJ-45 port Auto Negotiation,... | |
| What's special about these fiber optic drivers? High-performance drivers enable you to send RS-232 data across interference-free optical links Sends RS-232 data, at up to 76.8 kbps, from serial devices... | |
| What's special about these small form factor pluggable fiber modules? Ultra fast single-mode SFP fiber modules suitable for high-speed gigabit networking or OC-12 transmission Hot pluggable for easy and safe... | |
| What’s special about these small form-factor pluggable fiber modules? Highly comprehensive line of SFP gigabyte modules specifically engineered to proved ultra-fast data transmission over distances of up to 110km (distance... |