CableOrganizer.com, Inc. Ryton® Chemical Resistant Sleeving MSRY075

Description
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.
Description
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

Suppliers

Company
Product
Description
Supplier Links
Ryton® Chemical Resistant Sleeving - MSRY075 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Ryton® Chemical Resistant Sleeving
MSRY075
Ryton® Chemical Resistant Sleeving MSRY075
What's special about Ryton® sleeving? PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament Monofilament size: .008 in. Melt temp: 285°C/ 545°F Temperature range: -70° to 200° C (-94° to 392° F) Flame retardant VW-1, long term thermally stable RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

What's special about Ryton® sleeving?

  • PPS - Polyphenylene Sulphide high temperature thermoplastic monofilament
  • Monofilament size: .008 in.
  • Melt temp: 285°C/ 545°F
  • Temperature range: -70° to 200° C (-94° to 392° F)
  • Flame retardant VW-1, long term thermally stable

RYTON® (RY) expandable sleeving is used in high temperature, flame resistant wire harnesses and cable assemblies. RY is an extremely lightweight sleeving, resistant to high temperatures and virtually impervious to solvents. RY is ideal for aerospace, telecom and military applications.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number MSRY075
Product Name Ryton® Chemical Resistant Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details