CableOrganizer.com, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| Gardner Bender Liquid Electrical Tape The "Brush On" Solution for Insulating Your Wires and Cables What's special about this electrical tape? Liquid compound conforms to awkward shapes and forms a... | |
| Pro Splice Vinyl Tape - PPP-T-66E | |
| What makes the electrical tape so special? 7 mil thickness is perfect for electrical insulation and splicing Polyvinyl chloride (PVC) material is resistant to fire and weather Pressure-sensitive rubber adhesive... | |
| What's special about cable path? Adhesive strips only along the outer edges, leaving a clean, non-sticky center channel to route cables through Cured rubber adhesive grips smooth surfaces for extended... | |
| What's special about this embosser? Made of cast-aluminum for tough jobs and conditions (weather, temperature & corrosion) Imprints 1/2" (12mm) wide metal labels which are great for outdoor applications Built... | |
| What's special about this floor tape? Engineered with a heavy acrylic adhesive that strengthens with time and heat for superior bond Pro 15 complies with OSHA guidelines requiring non-slip protection... | |
| What's special about this gypsum drywall board tape? Designed with an aggressive adhesive that creates a superior bond with gypsum board after wetting Center creased for easy corner application, which... | |
| What's special about this permacel gaffer's tape? Matte Finish: 12 mil vinyl-coated cloth tape does not promote light reflection Synthetic rubber adhesive holds fast but won't leave residue behind Perfect... | |
| What's special about this self-fusing tape? Self-bonding, adhesive-free, low cost insulating tape will save you with in-field operations and post installation maintenance Tensile strength of 600 PSI and highly flexible... | |
| What's special about this silicone rubber tape? Silicone and rubber compound bonds to itself to create an electrically insulating, watertight wrap Begins setting in only minutes; cures to a void-free,... | |
| What's special about this tape? No adhesive residue left on cables or cords requiring cleanup Tunnel tape is designed for use on the floor Tape can be repositioned several times... | |
| What's special about this thermo-shield tape? Fiberglass-aluminum composite material reflects up to 90% of radiant heat Prevents rubber or plastic hoses and wiring components from melting, drying out, or cracking... |