CableOrganizer.com, Inc. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| Greenlee GL-660 Kwik Change™ Stainless Steel Hole Cutter Kit Cuts Mild Steel, Copper, & Aluminum as Well as Stainless Steel Quickly and Easily What's special about this Greenlee hole cutter? | |
| Ideal Industries Ironman 8-Piece Hole Saw Kit, 35-400 is designed with electricians and plumbers in mind. This kit covers your cutting needs to make all of the most popular hole... | |
| LSDI Adjustable Hole Cutter Drill Attachment with Dust Tray | |
| Milwaukee 10 Piece Electricians Ice Hardened™ Hole Saw Set Longer Life Than the Competition What's special about this hole cutting set? Ice Hardened™ for extended use and durability Tooth form... | |
| What makes these arbors different? Constructed of steel to be long lasting and durable Allows you to quickly and easily replace a pilot drill thanks to set screw-in body Many... | |
| What makes these hole saws different? Combines a flexible cup or back plate with strong variable pitched cutting teeth to assist with debris removal for faster, cleaner cuts Variable pitch... | |
| What makes these Tungsten hole saws different? Tungsten carbide material is twice as hard as steel and is scratch resistant for durability Will not overheat, wear out quickly, or cause... | |
| What's special about these carbide hole saws? Includes the SmoothStart™ pilot drill bit which gradually guides the whole saw into place, preventing damage to the carbide tips and limiting unnecessary... | |
| What's special about these hole cutter kits? Ideal for use in plumbing or electrical work Connects easily to any high powered drill Kits come in rugged compact plastic carrying case... | |
| What's special about these hole cutters? Replacement for any lost or worn hole saws in Greenlee Hole Saw Sets Cuts through tin, aluminum, fiberglass, wood, and plastic Extra-tough M42 alloy... | |
| What's special about this Greenlee hole cutter? Kwik Change™ design allows you to change cutter heads easily, just push and turn One arbor head is used with different sized cutting... | |
| What's special about this hole saw? Create the perfect circular cuts in ceilings, walls and floors each and every time Equipped with a clear dust shield to collect all the... | |
| What's special about this step bit kit? Cuts through steel quicker with unique split tip Bits resist skipping and walking Balanced construction needs less pressure Includes 3 multi-hole step bits... | |
| What’s special about these drill bits? Flexible shaft allows you to drill around corners or at an angle without reducing leverage Equipped with 4 fluted cutting edges that move easily... |