CableOrganizer.com, Inc. Expandable Kevlar® Braided Sleeving MSKV025

Description
What's special about Kevlar® Braided Sleeving? Will not melt or support combustion Retains properties in extreme high and low temperatures Up to 20 times stronger than steel yet stays soft, flexible and pliable Extreme Operating Temp. -340° F to 320° F Excellent abrasion resistance & good chemical resistance Kevlar® (KV)is a soft, flexible sleeving used to bundle and/or protect wires, hoses and wire harnesses from extreme environmental conditions. Kevlar is braided from aramid fibers and has a unique combination of durability, pliability and high tensile strength. Kevlar has excellent thermal stability permitting long-term use at temperatures up to 160° C/320° F without significant strength loss.
Description
What's special about Kevlar® Braided Sleeving? Will not melt or support combustion Retains properties in extreme high and low temperatures Up to 20 times stronger than steel yet stays soft, flexible and pliable Extreme Operating Temp. -340° F to 320° F Excellent abrasion resistance & good chemical resistance Kevlar® (KV)is a soft, flexible sleeving used to bundle and/or protect wires, hoses and wire harnesses from extreme environmental conditions. Kevlar is braided from aramid fibers and has a unique combination of durability, pliability and high tensile strength. Kevlar has excellent thermal stability permitting long-term use at temperatures up to 160° C/320° F without significant strength loss.

Suppliers

Company
Product
Description
Supplier Links
Expandable Kevlar® Braided Sleeving - MSKV025 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Expandable Kevlar® Braided Sleeving
MSKV025
Expandable Kevlar® Braided Sleeving MSKV025
What's special about Kevlar® Braided Sleeving? Will not melt or support combustion Retains properties in extreme high and low temperatures Up to 20 times stronger than steel yet stays soft, flexible and pliable Extreme Operating Temp. -340° F to 320° F Excellent abrasion resistance & good chemical resistance Kevlar® (KV)is a soft, flexible sleeving used to bundle and/or protect wires, hoses and wire harnesses from extreme environmental conditions. Kevlar is braided from aramid fibers and has a unique combination of durability, pliability and high tensile strength. Kevlar has excellent thermal stability permitting long-term use at temperatures up to 160° C/320° F without significant strength loss.

What's special about Kevlar® Braided Sleeving?

  • Will not melt or support combustion
  • Retains properties in extreme high and low temperatures
  • Up to 20 times stronger than steel yet stays soft, flexible and pliable
  • Extreme Operating Temp. -340° F to 320° F
  • Excellent abrasion resistance & good chemical resistance

Kevlar® (KV)is a soft, flexible sleeving used to bundle and/or protect wires, hoses and wire harnesses from extreme environmental conditions. Kevlar is braided from aramid fibers and has a unique combination of durability, pliability and high tensile strength. Kevlar has excellent thermal stability permitting long-term use at temperatures up to 160° C/320° F without significant strength loss.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number MSKV025
Product Name Expandable Kevlar® Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-05-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details