CableOrganizer.com, Inc. Nomex® Braided Sleeving MSNX050

Description
What's special about this fire resistant sleeving? Insulates cables and hoses against temperatures up to 662° F (350° C), helping them endure the brutal conditions of military, aviation, fire rescue, and other applications that require superior flame resistance 90,000 psi tensile strength for unparalleled defense against damage from stretching, pulling, and other forms of stress Resists oil, acids, chemicals, and solvents, adding extra protection against common destructive elements Dense weave makes for a soft, pliable feel that is easy to handle, unlike other braided sleevings that can be rough and difficult to bend into place In situations where temperatures can go from 0-500° F in an instant, there's no better heat protection than the material that's been used by race car drivers and firefighters for years. This Nomex flame resistant braided sleeving is tested and proven for use in extreme-temperature applications, and its sleek looks can even improve the appearance of exposed wiring.
Description
What's special about this fire resistant sleeving? Insulates cables and hoses against temperatures up to 662° F (350° C), helping them endure the brutal conditions of military, aviation, fire rescue, and other applications that require superior flame resistance 90,000 psi tensile strength for unparalleled defense against damage from stretching, pulling, and other forms of stress Resists oil, acids, chemicals, and solvents, adding extra protection against common destructive elements Dense weave makes for a soft, pliable feel that is easy to handle, unlike other braided sleevings that can be rough and difficult to bend into place In situations where temperatures can go from 0-500° F in an instant, there's no better heat protection than the material that's been used by race car drivers and firefighters for years. This Nomex flame resistant braided sleeving is tested and proven for use in extreme-temperature applications, and its sleek looks can even improve the appearance of exposed wiring.

Suppliers

Company
Product
Description
Supplier Links
Nomex® Braided Sleeving - MSNX050 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Nomex® Braided Sleeving
MSNX050
Nomex® Braided Sleeving MSNX050
What's special about this fire resistant sleeving? Insulates cables and hoses against temperatures up to 662° F (350° C), helping them endure the brutal conditions of military, aviation, fire rescue, and other applications that require superior flame resistance 90,000 psi tensile strength for unparalleled defense against damage from stretching, pulling, and other forms of stress Resists oil, acids, chemicals, and solvents, adding extra protection against common destructive elements Dense weave makes for a soft, pliable feel that is easy to handle, unlike other braided sleevings that can be rough and difficult to bend into place In situations where temperatures can go from 0-500° F in an instant, there's no better heat protection than the material that's been used by race car drivers and firefighters for years. This Nomex flame resistant braided sleeving is tested and proven for use in extreme-temperature applications, and its sleek looks can even improve the appearance of exposed wiring.

What's special about this fire resistant sleeving?

  • Insulates cables and hoses against temperatures up to 662° F (350° C), helping them endure the brutal conditions of military, aviation, fire rescue, and other applications that require superior flame resistance
  • 90,000 psi tensile strength for unparalleled defense against damage from stretching, pulling, and other forms of stress
  • Resists oil, acids, chemicals, and solvents, adding extra protection against common destructive elements
  • Dense weave makes for a soft, pliable feel that is easy to handle, unlike other braided sleevings that can be rough and difficult to bend into place

In situations where temperatures can go from 0-500° F in an instant, there's no better heat protection than the material that's been used by race car drivers and firefighters for years. This Nomex flame resistant braided sleeving is tested and proven for use in extreme-temperature applications, and its sleek looks can even improve the appearance of exposed wiring.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number MSNX050
Product Name Nomex® Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Cable Sleeves - 1811992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.4331 to 0.9449 inch (11 to 24 mm)
View Details