CableOrganizer.com, Inc. Datasheets for Grommets
Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square or rectangular.
Grommets: Learn more
| Product Name | Notes |
|---|---|
| Closed Snap-in Bushing (Style B) Snaps Into Circular Cable Pass-Throughs to Protect Wires from Damage What's special about this closed snap-in bushing? Lines the sharp edges of sheet metal penetration... | |
| PowerTap Grommet Pop-up Power Data Center Tap Into Your Desktop for Power What's special about this grommet-style power data center? Quickly and easily converts a plain desktop into a functional... | |
| Rubber Grommet | |
| STI Ready® Firestop Grommet Eliminate Sleeves, Sealant, And Putty With This Firestop Grommet What's special about this grommet? Used for single-cable penetrations instead of putty, sleeves, or foam, with no... | |
| The Brain Desktop Data and Power Hub The Smartest Solution for Easy Desktop Connections What's special about this power hub? Allows you to connect power, telephone and network connections, and... | |
| What's special about Richco snap bushings? Installs easily into any existing hole up to 0.118 inch thick. The top wings keep any diameter and shape wires centered. Designed to protect... | |
| What's special about snub bushings? Provides cable protection in panels up to 1/8" thick. Once placed into the panel, the bushing locks on to the cable. Supports cables up to... | |
| What's special about these grommet panels from Middle Atlantic? TIA/EIA Compliant Fits onto all openings on MW Series top options The Middle Atlantic brush grommet panels are essential for keeping... | |
| What's special about these grommets? Abrasion and tear resistant for most of your manufacturing, machining, and automotive installations Neoprene has good resistance to outdoor conditions and electricity, making it great... | |
| What's special about these grommets? Available in 30 ft roll or 4" ring Use around knockouts to protect cables Middle Atlantic grommets are a great way to have cable protection... | |
| What's special about these USB Hub Grommets? Quick access to USB ports for plugging in mobile devices, cameras, and flash drives for data exchange. Mounting grommet ring allows under-desk cables... | |
| What's special about this flexible grommet strip? Molded from durable polyethylene plastic that protects soft skin and delicate wires from rough or unfinished edges Available in two styles: Solid Wall... | |
| What's special about this molded grommet strip? Prevents sharp sheet metal edges from cutting or abrading skin and cable insulation 12.75" grommet strips can be customized to fit any length... | |
| What’s special about in-floor grommets? Two-piece durable ABS grommet allows cabling access through the floor, and can withstand the trampling and other abuse of high traffic areas Innovative rotating cover... | |
| What’s special about this brush grommet? Allows you to route cables and wires through your raised flooring system without allowing cool air to escape Equipped with a brush filling to... |