CableOrganizer.com, Inc. Fiberglass Expandable Sleeving SPFGS022G

Description
What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.
Description
What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Expandable Sleeving - SPFGS022G - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Fiberglass Expandable Sleeving
SPFGS022G
Fiberglass Expandable Sleeving SPFGS022G
What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.

What's special about fiberglass braided sleeving?

  • Thermal Class 240°C
  • UL VW-1
  • Dielectric Grade C-3 (no dielectric guaranteed)
  • Resists solvents and engine fluids
  • 1:1.25 expansion ratio

Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E glass which has been heat-treated to remove starches and oils, and to "set" the braid. FG maintains about half of its strength at temperatures up to 750°C.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPFGS022G
Product Name Fiberglass Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.5512 to 1.06 inch (14 to 27 mm)
Length 394 inch (10000 mm)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details