CableOrganizer.com, Inc. Datasheets for Patch Panels
Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more
| Product Name | Notes |
|---|---|
| What's special about these blank fiber panels and trays? Unloaded fiber patch panels and trays accommodate all pre-terminated MTP cassettes and fiber adapter panels (FAP), providing a flexible, customizable solution... | |
| What's special about these CCH panels? Designed as a one size fits all panel for Corning LANscape® Solutions connector housings Available in a broad range of adapter and fiber counts... | |
| What's special about these fiber connector panels? Provides you with the convenience of a fiber optic patch panel in a smaller, space-saving footprint Toolless design mounts easily inside of any... | |
| What's special about these fiber optic adapter plates? Meets all applicable compliance standards TIA/EIA –568-B Allows the installer the ability to add or change connector styles Adapter plates feature multiple-style... | |
| What's special about these HD adapter panels? Snap easily into our Open & Lock Style Fiber Wall Cabinets, Rackmount Fiber Shelf, and Rackmount Fiber Cabinets, and enable you to make... | |
| What’s special about these fiber adapter panels? Fits all standard fiber housings for a universal fiber connectivity solution Available in all common connection types, ensuring a perfect fit for your... | |
| What’s special about these rackmount fiber optic patch panels? Affordable, high fiber count patch panels preloaded with either SC- or LC-style adapters to offer installers a greater range of flexibility... | |
| What’s special about these rackmount patch panels? High density fiber optic patch panels preloaded with either ST or SC simplex adapters provide a quick and easy solution for patching terminated... |