CableOrganizer.com, Inc. Datasheets for Fiber Optic Connectors
Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more
| Product Name | Notes |
|---|---|
| Corning UniCam® Pretium™ Performance Single Mode Connectors LC, SC, ST Compatible When Low Loss Connectivity is Critical, Pretium Performance Connectors are Guaranteed Best in Class What's special about these UniCam... | |
| What's special about these fiber optic adapters ? Allows you to link various different types of fiber optic cable Bronze sleeves provide durability for multimode applications Featuresa panel mount design... | |
| What's special about these fiber optic connectors? Ideal for emergency restoration work or quick fiber connections made on the spot No epoxy means no mess, no toxicology issues, and no... | |
| What's special about these fiber optic connectors? Super economical fiber optic connectors for all connections from the desktop to the closet Quick installation with no epoxy or polishing necessary Fast... | |
| What's special about these fiber optic connectors? Three types of connectors to terminate your fiber optic cables are available to suit any application The UV-Curable, Reduced-Piece-Part, Glass-Insert Multimode Connectors (BB-FO110... | |
| What's special about these fiber optic connectors? TIA/EIA 568-B compliant & meets FCC Part 68. Insertion loss typical at 0.20dB. Available in both single mode and multimode. Leviton's Thread-Lock Fiber... | |
| What's special about these loopback connectors? Various SC, MT-RJ, MTP, and LC connectors and adapters to provide you with the right tools for loopback testing The SC connector is ideal... | |
| What's special about these termination components? Improves connector/cable tensile performance with field-proven crimp technology High-precision ceramic ferrules provide good fiber alignment and repeatable performance Made from rugged metal to ensure... | |
| What's special about UniCam Pretium Multimode Connectors? Best in class optical performance. 100% guaranteed .1 typical dB/.5 dB maximum insertion loss per connector pair. Use with the UniCam Pretium Tool... |