CableOrganizer.com, Inc. Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| What's special about 4:1 Heat Shrink Tubing? Shrinks 25% of it's diameter; will also shrink 14% or less in its axial direction (length-wise) Offers a water-tight seal to protect wire,... | |
| What's special about Diesel Resistant Heat Shrink Tubing? Great for use in the aviation or automotive industries due to high resistance of fuels, fluids, and lubrication oils Protects wires, solder... | |
| What's special about FEP Heat Shrink Tubing? Less expensive alternative to TFE Conforms to military specifications outlined in Mil-I-23053/11 Flame retardant rating UL 94 (V0, VW-1) FEP has also been... | |
| What's special about PTFE/FEP Dual Wall? Combines the tight sealing ability of the PTFE with the moisture-proof seal of FEP. Provides the ultimate protection for wires, connectors, and splices. High... | |
| What's special about PVDF Heat Shrink Tubing? Offers a continuous operating temperature range of 150-175° C (302-347° F). Outstanding chemical, abrasion and cut-through resistance. Flexible PVDF has MIL-DTL-23053/18 Class 2... | |
| What's special about these cheap 6:1 heat shrink tubing? Shrinks to 1/6th of its expanded size, to easily cover and protect uneven cable bundles and connector ends Inner wall is... | |
| What's special about these Polyolefin shrink tubing kits? Lower shrink temperature and higher use temperature than PVC for greater versatility The ultra thin walls allow for use in confined or... | |
| What's special about this 2:1 shrinkable tubing? Shrinks to 1/2 of its original size, making it perfect for irregular shapes or large connectors Many different colors available for color coding... | |
| What's special about this 6:1 Heat Shrink Tubing? Very high shrink ratio of 6:1, shrinks to 1/6th of it's size to accommodate large bulky cables or adapters Tubing is lined... | |
| What's special about this heat shrink? 3:1 heat shrink ratio allows for it to fit over the end of a large connector, but will still shrink down enough to seal... | |
| What's special about this heat shrink? Constructed of a cross-linked ionic polymer material for superior strength Absolutely clear tubing provides ultimate clarity for visual inspection at any time Lightweight material... | |
| What's special about this heat shrinkable braided sleeving? Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles Shrinks to... | |
| What's special about this Mil Spec heat shrink tubing? Durable, highly flexible construction is excellent for protecting cables and hoses in extreme working conditions Rubber-like, flouro-elastomer material is highly resistant... | |
| What's special about this polyolefin tubing? Flexible shrinkable tubing is great for protecting cable splices or color coding your wiring schemes Wide range of colors allows for cable matching or... | |
| What's special about this standard wall extruded PTFE Heat Shrink? It's high continuous temperature range make it perfect for military applications in electrical sheath insulation Super lubricious, it offers extreme... | |
| What’s special about this heat shrinkable tubing? High-grade polyvinylidene fluoride (PVDF) material provides cables, splices, and connectors with excellent protection from abrasion, cut-through, fluids, and high temperatures Shrinks and matches... | |
| What’s special about this shielded heat shrink? Combines polyolefin heat shrink tubing with conductive cloth weave to provide high-frequency EMI shielding properties for sensitive cables and wiring Extremely durable, dual-wall... |