CableOrganizer.com, Inc. Datasheets for Cable Ties
Cable ties hold groups of cables together for support and ease of maintenance.
Cable Ties: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty Mille-Tie What's special about these cable ties? 560mm cable management strip (28 cells). Thicker, wider format for larger, heavier bundles. "All Weather" outdoor polymer. Optimized for safer CAT6... | |
| HellermannTyton Heavy Duty Lashing Ties These Heavy-Duty Lashing Ties Make Excellent HVAC Straps What's special about these lashing ties? Make ideal straps for HVAC applications Constructed of strong and durable... | |
| Hook and Loop Cable Tie Strips and Continuous Rolls | |
| Low-Smoke-Zero-Halog en Mille-Ties What's special about Low-Smoke Zero-Halogen Ties? Using unmodified high-grade polymers, natural Mille-Ties are rated as a low smoke and halogen free component. LSOH/LSZH Mille-Ties are recommended for... | |
| Millepede™ Mille-Ties™ The Safe, Gentle, Reliable and Reusable Cable Tie What's special about these cable ties? Unique, intelligent design gently wraps around contoured or uneven surfaces to provide a safe... | |
| Mini Rip-Tie® Hook and Loop Cable Tie It Might Be Mini, But It Has Mighty Holding Power What's special about this mini hook & loop fastener? At only 3.5 inches... | |
| Nylon Cable Tie Kit Cable Ties for Every Need, All in One Place What's special about these kits? Made of strong, durable nylon Use around the house, in the garage/storage... | |
| UL1565 What's special about these Mille-Ties? Mille-Ties are 100% no-crush, which means you cannot damage sensitive wires or fiber optic cables, so you'll maintain that high speed signal No wasted... | |
| What makes these beaded cable ties so special? Locking key head makes them easy to install, remove, and re-adjust Perfect for applications that are temporary or require frequent updating Compatible... | |
| What's special about marker and flag ties from Panduit? Combination zip tie and label flag design is used to fasten and identify bundles all at the same time One-piece construction... | |
| What's special about Panduit's aluminum cable ties? Self-locking design speeds up installation and provides a permanent hold Equipped with rounded edges and a smooth surface to protect cables and ensures... | |
| What's special about stainless steel cable ties? Grade 304 and Grade 316 Stainless Steel suit most general purpose applications and withstand most environmental conditions. Grade 316 Stainless steel is highly... | |
| What's special about stainless steel cable ties? Self locking head locks into place at any point along the zip tie's body to speed installation Constructed of durable stainless steel to... | |
| What's special about these cable ties from Panduit®? One piece construction for high performance and reliability Bundle diameters up to 13" (330mm) or even larger when linked together RoHS Compliant... | |
| What's special about these cable ties? Extreme operating temperatures -40°F to to 185°F(-40°C to 85°C) for versatile applications Available in standard, heavy duty, extra heavy duty, screw mount, and releaseable... | |
| What's special about these cable ties? Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with. Closely spaced positive-locking teeth allow these zip... | |
| What's special about these clamp ties? Holds your cable to any surface including communication racks, cabinets, ceilings, walls or control panels Primary function is to bundle, re-use, identify and mount... | |
| What's special about these detectable cable ties? Easy-to-use, general purpose cable ties specifically designed to meet HACCP standards for use in the food and pharmaceutical processing industry Head and strap... | |
| What's special about these hook and loop fasteners? Utilizes hook and loop technology for a completely reusable cable tie that's perfect for applications requiring constant changing, moves, or additions Adjustable... | |
| What's special about these hook and loop straps? Polyethylene self-wrapping straps organize and secure wires like a cable tie, but are reusable and much more flexible Fits snugly around cable... | |
| What's special about these long cable wraps? Greater than average length is ideal for harnessing larger cable or conduit bundles Specially designed hook and loop can be reused over and... | |
| What's special about these nylon cable ties? Allows you to secure your cable bundles in high heat applications up to 230° F (115° C) to any indoor surface including racks,... | |
| What's special about these nylon cable ties? Specially engineered low profile design utilizes a reduced head height to eliminate snags when pulling bundled wires, and reduce the chance of cut... | |
| What's special about these Plenum rated hook and loop fasteners? UL listed and certified to be used in plenum or air handling spaces; will meet and pass most or all... | |
| What's special about these spools? Secure cable bundles, bags, and packaging with just a turn of the wrist Compatible with both twist tie machines and tying by hand Available in... | |
| What's special about these stainless steel cable fasteners? Ultra durable metal cable ties are made from high-quality 316 stainless steel, and designed to withstand corrosive chemicals, salt-water, radiation, and exposure... | |
| What's special about these stainless steel zip ties? Polyester coated for prevention of corrosion between metals that are dissimilar Smooth, rounded edges and polyester coating contribute to the safety of... | |
| What's special about these stand-off ties? Quick and easy way to attach and secure cable to studs during installation using either the nail in or screw in methods Accommodates cables... | |
| What's special about this cable ties? Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with Closely spaced positive-locking teeth allow these zip... | |
| What's special about this dual clamp cable tie? Patented dual-head design lets you wrap two separate bundles with a single cable tie Mounting holes allow easy attachment to walls, trailers,... | |
| What's special about this non-corrosive strapping? Semi-releasable head buckle lets you quickly and easily unbind the tie for another use Low maintenance, non-corrosive, non-magnetic and no electrolysis - safe for... | |
| What's special about this releasable cable ties? Heavy-duty 200 lb. tensile strength Nylon is perfect for use on assembly lines or construction sites Each tie wraps up to two cable... |