CableOrganizer.com, Inc. Bentley Harris® Roundit® 2000 EMI RDTEMI075

Description
Bentley Harris® Roundit® 2000 EMI EMI/RFI Protection High abrasion resistance Self-wrapping Lightweight construction Operating temperature up to 125º C Bentley Harris Roundit 2000 EMI combines the self wrapping and protection properties of original Roundit 2000 with EMI shielding and protection. This self-wrapping feature allows for easy, quick bundling of wire and cables that may need protection from EMI. EMI, or Electromagnetic Interference, is conducted energy that adversely affects circuit performance. The tinned copper drain wire is woven as an integral part of EMI protection. To protect against this interference and ensure proper performance or electronic equipment Roundit 2000 EMI can be used. The material, made from weaving polyester and metallized nylon yarns, creates a product that offers high level of shielding protection while keeping the wrap lightweight and flexible. This durable, abrasion resistant, woven fabric of Roundit 2000 EMI provides reliable and long-term protection to cables that can’t be provided with foils or films.
Description
Bentley Harris® Roundit® 2000 EMI EMI/RFI Protection High abrasion resistance Self-wrapping Lightweight construction Operating temperature up to 125º C Bentley Harris Roundit 2000 EMI combines the self wrapping and protection properties of original Roundit 2000 with EMI shielding and protection. This self-wrapping feature allows for easy, quick bundling of wire and cables that may need protection from EMI. EMI, or Electromagnetic Interference, is conducted energy that adversely affects circuit performance. The tinned copper drain wire is woven as an integral part of EMI protection. To protect against this interference and ensure proper performance or electronic equipment Roundit 2000 EMI can be used. The material, made from weaving polyester and metallized nylon yarns, creates a product that offers high level of shielding protection while keeping the wrap lightweight and flexible. This durable, abrasion resistant, woven fabric of Roundit 2000 EMI provides reliable and long-term protection to cables that can’t be provided with foils or films.

Suppliers

Company
Product
Description
Supplier Links
Bentley Harris® Roundit® 2000 EMI - RDTEMI075 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Bentley Harris® Roundit® 2000 EMI
RDTEMI075
Bentley Harris® Roundit® 2000 EMI RDTEMI075
Bentley Harris® Roundit® 2000 EMI EMI/RFI Protection High abrasion resistance Self-wrapping Lightweight construction Operating temperature up to 125º C Bentley Harris Roundit 2000 EMI combines the self wrapping and protection properties of original Roundit 2000 with EMI shielding and protection. This self-wrapping feature allows for easy, quick bundling of wire and cables that may need protection from EMI. EMI, or Electromagnetic Interference, is conducted energy that adversely affects circuit performance. The tinned copper drain wire is woven as an integral part of EMI protection. To protect against this interference and ensure proper performance or electronic equipment Roundit 2000 EMI can be used. The material, made from weaving polyester and metallized nylon yarns, creates a product that offers high level of shielding protection while keeping the wrap lightweight and flexible. This durable, abrasion resistant, woven fabric of Roundit 2000 EMI provides reliable and long-term protection to cables that can’t be provided with foils or films.

Bentley Harris® Roundit® 2000 EMI


  • EMI/RFI Protection
  • High abrasion resistance
  • Self-wrapping
  • Lightweight construction
  • Operating temperature up to 125º C

Bentley Harris Roundit 2000 EMI combines the self wrapping and protection properties of original Roundit 2000 with EMI shielding and protection. This self-wrapping feature allows for easy, quick bundling of wire and cables that may need protection from EMI. EMI, or Electromagnetic Interference, is conducted energy that adversely affects circuit performance. The tinned copper drain wire is woven as an integral part of EMI protection. To protect against this interference and ensure proper performance or electronic equipment Roundit 2000 EMI can be used.

The material, made from weaving polyester and metallized nylon yarns, creates a product that offers high level of shielding protection while keeping the wrap lightweight and flexible. This durable, abrasion resistant, woven fabric of Roundit 2000 EMI provides reliable and long-term protection to cables that can’t be provided with foils or films.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number RDTEMI075
Product Name Bentley Harris® Roundit® 2000 EMI
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details